Capital Lighting, Inc. 2944DBK Island/Pool Table-2 Light Bar 731513

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Distressed Black Weight: 9 Product Name: Two Light Island Light UPC: 783927147521 Category: Island Light Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Distressed Black Weight: 9 Product Name: Two Light Island Light UPC: 783927147521 Category: Island Light Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
2944DBK Island/Pool Table-2 Light Bar - 731513 - Capital Lighting, Inc.
Columbus, OH, USA
2944DBK Island/Pool Table-2 Light Bar
731513
2944DBK Island/Pool Table-2 Light Bar 731513
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Distressed Black Weight: 9 Product Name: Two Light Island Light UPC: 783927147521 Category: Island Light Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Distressed Black
Weight: 9
Product Name: Two Light Island Light
UPC: 783927147521
Category: Island Light
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731513
Product Name 2944DBK Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details