Capital Lighting, Inc. 3644DBK Semi-Flush Mts.-Bowl Style 731512

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Black Weight: 6.5 Product Name: Two Light Semi Flush UPC: 783927170918 Category: Semi-Flush Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Black Weight: 6.5 Product Name: Two Light Semi Flush UPC: 783927170918 Category: Semi-Flush Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3644DBK Semi-Flush Mts.-Bowl Style - 731512 - Capital Lighting, Inc.
Columbus, OH, USA
3644DBK Semi-Flush Mts.-Bowl Style
731512
3644DBK Semi-Flush Mts.-Bowl Style 731512
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Black Weight: 6.5 Product Name: Two Light Semi Flush UPC: 783927170918 Category: Semi-Flush Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Distressed Black
Weight: 6.5
Product Name: Two Light Semi Flush
UPC: 783927170918
Category: Semi-Flush
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731512
Product Name 3644DBK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details