Capital Lighting, Inc. 8113DBK Flush Mounts-Bowl Style 731504

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Distressed Black Weight: 3.3 Product Name: One Light Flush Mount UPC: 783927172820 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Distressed Black Weight: 3.3 Product Name: One Light Flush Mount UPC: 783927172820 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8113DBK Flush Mounts-Bowl Style - 731504 - Capital Lighting, Inc.
Columbus, OH, USA
8113DBK Flush Mounts-Bowl Style
731504
8113DBK Flush Mounts-Bowl Style 731504
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Distressed Black Weight: 3.3 Product Name: One Light Flush Mount UPC: 783927172820 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Distressed Black
Weight: 3.3
Product Name: One Light Flush Mount
UPC: 783927172820
Category: Flush Mount Incandescent
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731504
Product Name 8113DBK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details