Capital Lighting, Inc. 8115DBK Flush Mounts-Bowl Style 731503

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 6.3 Product Name: Three Light Flush Mount UPC: 783927172837 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 6.3 Product Name: Three Light Flush Mount UPC: 783927172837 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8115DBK Flush Mounts-Bowl Style - 731503 - Capital Lighting, Inc.
Columbus, OH, USA
8115DBK Flush Mounts-Bowl Style
731503
8115DBK Flush Mounts-Bowl Style 731503
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 6.3 Product Name: Three Light Flush Mount UPC: 783927172837 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Distressed Black
Weight: 6.3
Product Name: Three Light Flush Mount
UPC: 783927172837
Category: Flush Mount Incandescent
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731503
Product Name 8115DBK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details