Capital Lighting, Inc. P402-10-084 Mini Pendants-Cable 731446

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Nickel Weight: 2.2 Product Name: One Light Pendant Category: Pendant Glass: White Case
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Nickel Weight: 2.2 Product Name: One Light Pendant Category: Pendant Glass: White Case

Suppliers

Company
Product
Description
Supplier Links
P402-10-084 Mini Pendants-Cable - 731446 - Capital Lighting, Inc.
Columbus, OH, USA
P402-10-084 Mini Pendants-Cable
731446
P402-10-084 Mini Pendants-Cable 731446
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Nickel Weight: 2.2 Product Name: One Light Pendant Category: Pendant Glass: White Case

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Nickel
Weight: 2.2
Product Name: One Light Pendant
Category: Pendant
Glass: White Case

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731446
Product Name P402-10-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details