PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Nickel
Weight: 2.2
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Case
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 731441 |
| Product Name | P402-33-084 Mini Pendants-Cable |
| Application | Residential |