Capital Lighting, Inc. P5081-611 Sconces-Wall Torchieres 731433

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 78.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11.96 Product Name: One Light Wall Torchier Category: Wall Torchiere Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 78.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11.96 Product Name: One Light Wall Torchier Category: Wall Torchiere Glass: White

Suppliers

Company
Product
Description
Supplier Links
P5081-611 Sconces-Wall Torchieres - 731433 - Capital Lighting, Inc.
Columbus, OH, USA
P5081-611 Sconces-Wall Torchieres
731433
P5081-611 Sconces-Wall Torchieres 731433
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 78.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11.96 Product Name: One Light Wall Torchier Category: Wall Torchiere Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 78.25
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 11.96
Product Name: One Light Wall Torchier
Category: Wall Torchiere
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731433
Product Name P5081-611 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details