Capital Lighting, Inc. N6341-196 Sconces-Single Glass 731423

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.25 Length 22.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 11 Product Name: One Light Sconce UPC: 840254023420 Category: Sconce Glass: Antique White Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.25 Length 22.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 11 Product Name: One Light Sconce UPC: 840254023420 Category: Sconce Glass: Antique White Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6341-196 Sconces-Single Glass - 731423 - Capital Lighting, Inc.
Columbus, OH, USA
N6341-196 Sconces-Single Glass
731423
N6341-196 Sconces-Single Glass 731423
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.25 Length 22.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 11 Product Name: One Light Sconce UPC: 840254023420 Category: Sconce Glass: Antique White Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.25
Length 22.25
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Other
Weight: 11
Product Name: One Light Sconce
UPC: 840254023420
Category: Sconce
Glass: Antique White Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731423
Product Name N6341-196 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details