Capital Lighting, Inc. 3347NI Pendants-Bowl Style 731392

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 7.35 Product Name: Three Light Pendant UPC: 783927172684 Category: Pendants Glass: Satin-etched Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 7.35 Product Name: Three Light Pendant UPC: 783927172684 Category: Pendants Glass: Satin-etched Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3347NI Pendants-Bowl Style - 731392 - Capital Lighting, Inc.
Columbus, OH, USA
3347NI Pendants-Bowl Style
731392
3347NI Pendants-Bowl Style 731392
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 7.35 Product Name: Three Light Pendant UPC: 783927172684 Category: Pendants Glass: Satin-etched Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Weight: 7.35
Product Name: Three Light Pendant
UPC: 783927172684
Category: Pendants
Glass: Satin-etched
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731392
Product Name 3347NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details