Capital Lighting, Inc. 8201-61 Exterior -Wall Mount 731379

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8201-61 Exterior -Wall Mount - 731379 - Capital Lighting, Inc.
Columbus, OH, USA
8201-61 Exterior -Wall Mount
731379
8201-61 Exterior -Wall Mount 731379
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731379
Product Name 8201-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details