Capital Lighting, Inc. 8611-A61 Exterior -Wall Mount 731373

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8611-A61 Exterior -Wall Mount - 731373 - Capital Lighting, Inc.
Columbus, OH, USA
8611-A61 Exterior -Wall Mount
731373
8611-A61 Exterior -Wall Mount 731373
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.75
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Vintage Rust
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731373
Product Name 8611-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details