Capital Lighting, Inc. 8613-A61 Exterior -Wall Mount 731370

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8613-A61 Exterior -Wall Mount - 731370 - Capital Lighting, Inc.
Columbus, OH, USA
8613-A61 Exterior -Wall Mount
731370
8613-A61 Exterior -Wall Mount 731370
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.50
Extension: 13
Bulb
Qty: 3
Wattage: 60
Finish: Vintage Rust
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731370
Product Name 8613-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details