Capital Lighting, Inc. 1652MB Sconces-Double Candle 731369

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1652MB Sconces-Double Candle - 731369 - Capital Lighting, Inc.
Columbus, OH, USA
1652MB Sconces-Double Candle
731369
1652MB Sconces-Double Candle 731369
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 5
Bulb
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731369
Product Name 1652MB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details