Capital Lighting, Inc. 9143-407 Exterior -Wall Mount 731347

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9143-407 Exterior -Wall Mount - 731347 - Capital Lighting, Inc.
Columbus, OH, USA
9143-407 Exterior -Wall Mount
731347
9143-407 Exterior -Wall Mount 731347
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Prussian Gold
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731347
Product Name 9143-407 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details