Capital Lighting, Inc. 1125MB Mid. Chandeliers-Glass Up 731344

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Mahogany Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Mahogany Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1125MB Mid. Chandeliers-Glass Up - 731344 - Capital Lighting, Inc.
Columbus, OH, USA
1125MB Mid. Chandeliers-Glass Up
731344
1125MB Mid. Chandeliers-Glass Up 731344
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Mahogany Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Qty: 6
Wattage: 60
Finish: Mahogany Bronze
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731344
Product Name 1125MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details