Capital Lighting, Inc. 1646FB Foyer/Hall Lanterns-Open Frame 731343

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Brass Product Name: Three Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Brass Product Name: Three Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1646FB Foyer/Hall Lanterns-Open Frame - 731343 - Capital Lighting, Inc.
Columbus, OH, USA
1646FB Foyer/Hall Lanterns-Open Frame
731343
1646FB Foyer/Hall Lanterns-Open Frame 731343
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Brass Product Name: Three Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: French Brass
Product Name: Three Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731343
Product Name 1646FB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details