Capital Lighting, Inc. 1650MB Mid. Chandeliers-Candle 731340

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1650MB Mid. Chandeliers-Candle - 731340 - Capital Lighting, Inc.
Columbus, OH, USA
1650MB Mid. Chandeliers-Candle
731340
1650MB Mid. Chandeliers-Candle 731340
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.50
Bulb
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731340
Product Name 1650MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details