Capital Lighting, Inc. 1759MB Mid. Chandeliers-Glass Up 731192

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1759MB Mid. Chandeliers-Glass Up - 731192 - Capital Lighting, Inc.
Columbus, OH, USA
1759MB Mid. Chandeliers-Glass Up
731192
1759MB Mid. Chandeliers-Glass Up 731192
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: G16-1/2
Qty: 9
Wattage: 60
Finish: Mahogany Bronze
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731192
Product Name 1759MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details