Capital Lighting, Inc. 1763MB Island/Pool Table-3 Light Bar 731174

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1763MB Island/Pool Table-3 Light Bar - 731174 - Capital Lighting, Inc.
Columbus, OH, USA
1763MB Island/Pool Table-3 Light Bar
731174
1763MB Island/Pool Table-3 Light Bar 731174
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731174
Product Name 1763MB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details