Capital Lighting, Inc. 70381 Lamps-Table Lamps 730985

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Bronze Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463008813 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Bronze Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463008813 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70381 Lamps-Table Lamps - 730985 - Capital Lighting, Inc.
Columbus, OH, USA
70381 Lamps-Table Lamps
730985
70381 Lamps-Table Lamps 730985
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Bronze Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463008813 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: French Bronze
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 038463008813
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730985
Product Name 70381 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details