Capital Lighting, Inc. 9736BK Exterior -Wall Mount 730978

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.75 Product Name: One Light Outdoor Fixture UPC: 783927176996 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.75 Product Name: One Light Outdoor Fixture UPC: 783927176996 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9736BK Exterior -Wall Mount - 730978 - Capital Lighting, Inc.
Columbus, OH, USA
9736BK Exterior -Wall Mount
730978
9736BK Exterior -Wall Mount 730978
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.75 Product Name: One Light Outdoor Fixture UPC: 783927176996 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 7.9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.75
Product Name: One Light Outdoor Fixture
UPC: 783927176996
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730978
Product Name 9736BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details