Capital Lighting, Inc. 9736TZ Exterior -Wall Mount 730973

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.75 Product Name: One Light Outdoor Fixture UPC: 783927177672 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.75 Product Name: One Light Outdoor Fixture UPC: 783927177672 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9736TZ Exterior -Wall Mount - 730973 - Capital Lighting, Inc.
Columbus, OH, USA
9736TZ Exterior -Wall Mount
730973
9736TZ Exterior -Wall Mount 730973
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.75 Product Name: One Light Outdoor Fixture UPC: 783927177672 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 7.9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4.75
Product Name: One Light Outdoor Fixture
UPC: 783927177672
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730973
Product Name 9736TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details