Capital Lighting, Inc. 65242 Island/Pool Table-3 Light Bar 730939

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 17.55 Product Name: Three Light Island Pendant UPC: 783927167673 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 17.55 Product Name: Three Light Island Pendant UPC: 783927167673 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65242 Island/Pool Table-3 Light Bar - 730939 - Capital Lighting, Inc.
Columbus, OH, USA
65242 Island/Pool Table-3 Light Bar
730939
65242 Island/Pool Table-3 Light Bar 730939
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 17.55 Product Name: Three Light Island Pendant UPC: 783927167673 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 19.50
Length 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Tannery Bronze w/ Gold Accent
Weight: 17.55
Product Name: Three Light Island Pendant
UPC: 783927167673
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730939
Product Name 65242 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details