Capital Lighting, Inc. 65244 Island/Pool Table-3 Light Bar 730934

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 15 Product Name: Three Light Island Pendant UPC: 783927168397 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 15 Product Name: Three Light Island Pendant UPC: 783927168397 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65244 Island/Pool Table-3 Light Bar - 730934 - Capital Lighting, Inc.
Columbus, OH, USA
65244 Island/Pool Table-3 Light Bar
730934
65244 Island/Pool Table-3 Light Bar 730934
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 15 Product Name: Three Light Island Pendant UPC: 783927168397 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Tannery Bronze w/ Gold Accent
Weight: 15
Product Name: Three Light Island Pendant
UPC: 783927168397
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730934
Product Name 65244 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details