Capital Lighting, Inc. 3269WI-125 Mid. Chandeliers-Pillar Candle 730899

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 28 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Wrought Iron Weight: 28 Product Name: Nine Light Chandelier UPC: 841224014516 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 28 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Wrought Iron Weight: 28 Product Name: Nine Light Chandelier UPC: 841224014516 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3269WI-125 Mid. Chandeliers-Pillar Candle - 730899 - Capital Lighting, Inc.
Columbus, OH, USA
3269WI-125 Mid. Chandeliers-Pillar Candle
730899
3269WI-125 Mid. Chandeliers-Pillar Candle 730899
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 28 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Wrought Iron Weight: 28 Product Name: Nine Light Chandelier UPC: 841224014516 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Extension: 28
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Wrought Iron
Weight: 28
Product Name: Nine Light Chandelier
UPC: 841224014516
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730899
Product Name 3269WI-125 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details