Capital Lighting, Inc. 3264WI-125 Island/Pool Table-Pillar Candle 730897

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Extension: 16 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Weight: 33 Product Name: Four Light Chandelier UPC: 841224015315 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Extension: 16 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Weight: 33 Product Name: Four Light Chandelier UPC: 841224015315 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3264WI-125 Island/Pool Table-Pillar Candle - 730897 - Capital Lighting, Inc.
Columbus, OH, USA
3264WI-125 Island/Pool Table-Pillar Candle
730897
3264WI-125 Island/Pool Table-Pillar Candle 730897
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Extension: 16 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Weight: 33 Product Name: Four Light Chandelier UPC: 841224015315 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Extension: 16
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Wrought Iron
Weight: 33
Product Name: Four Light Chandelier
UPC: 841224015315
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730897
Product Name 3264WI-125 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details