Capital Lighting, Inc. 3261WI-125 Mini Pendants-Rod 730896

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Weight: 3 Product Name: One Light Mini-Pendant UPC: 841224014431 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Weight: 3 Product Name: One Light Mini-Pendant UPC: 841224014431 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3261WI-125 Mini Pendants-Rod - 730896 - Capital Lighting, Inc.
Columbus, OH, USA
3261WI-125 Mini Pendants-Rod
730896
3261WI-125 Mini Pendants-Rod 730896
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Weight: 3 Product Name: One Light Mini-Pendant UPC: 841224014431 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 45.00
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wrought Iron
Weight: 3
Product Name: One Light Mini-Pendant
UPC: 841224014431
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730896
Product Name 3261WI-125 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details