Capital Lighting, Inc. 3266WI-125 Mid. Chandeliers-Pillar Candle 730894

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 22 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Weight: 22 Product Name: Six Light Chandelier UPC: 841224014493 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 22 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Weight: 22 Product Name: Six Light Chandelier UPC: 841224014493 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3266WI-125 Mid. Chandeliers-Pillar Candle - 730894 - Capital Lighting, Inc.
Columbus, OH, USA
3266WI-125 Mid. Chandeliers-Pillar Candle
730894
3266WI-125 Mid. Chandeliers-Pillar Candle 730894
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 22 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Weight: 22 Product Name: Six Light Chandelier UPC: 841224014493 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Extension: 22
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Wrought Iron
Weight: 22
Product Name: Six Light Chandelier
UPC: 841224014493
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730894
Product Name 3266WI-125 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details