Capital Lighting, Inc. 4300GB Sconces-Pocket 730891

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Extension: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Three Light Sconce UPC: 841224019948 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Extension: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Three Light Sconce UPC: 841224019948 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4300GB Sconces-Pocket - 730891 - Capital Lighting, Inc.
Columbus, OH, USA
4300GB Sconces-Pocket
730891
4300GB Sconces-Pocket 730891
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Extension: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Three Light Sconce UPC: 841224019948 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.50
Extension: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Bronze
Weight: 5
Product Name: Three Light Sconce
UPC: 841224019948
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730891
Product Name 4300GB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details