Capital Lighting, Inc. 4314GB Pendants-Bowl Style 730890

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 11 Product Name: Two Light Pendant UPC: 841224020081 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 11 Product Name: Two Light Pendant UPC: 841224020081 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4314GB Pendants-Bowl Style - 730890 - Capital Lighting, Inc.
Columbus, OH, USA
4314GB Pendants-Bowl Style
730890
4314GB Pendants-Bowl Style 730890
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 11 Product Name: Two Light Pendant UPC: 841224020081 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 27.75
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Bronze
Weight: 11
Product Name: Two Light Pendant
UPC: 841224020081
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730890
Product Name 4314GB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details