Capital Lighting, Inc. 4311GB Island/Pool Table-2 Light Bar 730879

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 25.50 Extension: 15.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 13 Product Name: Two Light Island Fixture UPC: 841224020036 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 25.50 Extension: 15.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 13 Product Name: Two Light Island Fixture UPC: 841224020036 Category: Island

Suppliers

Company
Product
Description
Supplier Links
4311GB Island/Pool Table-2 Light Bar - 730879 - Capital Lighting, Inc.
Columbus, OH, USA
4311GB Island/Pool Table-2 Light Bar
730879
4311GB Island/Pool Table-2 Light Bar 730879
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 25.50 Extension: 15.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 13 Product Name: Two Light Island Fixture UPC: 841224020036 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 25.50
Extension: 15.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Bronze
Weight: 13
Product Name: Two Light Island Fixture
UPC: 841224020036
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730879
Product Name 4311GB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details