Capital Lighting, Inc. 1372GB-260 Bathroom Fixtures-Two Lights 730875

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 6 Product Name: Two Light Vanity UPC: 841224019887 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 6 Product Name: Two Light Vanity UPC: 841224019887 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1372GB-260 Bathroom Fixtures-Two Lights - 730875 - Capital Lighting, Inc.
Columbus, OH, USA
1372GB-260 Bathroom Fixtures-Two Lights
730875
1372GB-260 Bathroom Fixtures-Two Lights 730875
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Weight: 6 Product Name: Two Light Vanity UPC: 841224019887 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.25
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Bronze
Weight: 6
Product Name: Two Light Vanity
UPC: 841224019887
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730875
Product Name 1372GB-260 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details