Capital Lighting, Inc. 4303GB-260 Mid. Chandeliers-Glass Down 730873

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 841224019979 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 841224019979 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4303GB-260 Mid. Chandeliers-Glass Down - 730873 - Capital Lighting, Inc.
Columbus, OH, USA
4303GB-260 Mid. Chandeliers-Glass Down
730873
4303GB-260 Mid. Chandeliers-Glass Down 730873
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 841224019979 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Bronze
Weight: 11
Product Name: Three Light Chandelier
UPC: 841224019979
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730873
Product Name 4303GB-260 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details