Capital Lighting, Inc. 2143GB Flush Mounts-Bowl Style 730872

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 6 Product Name: Three Light Ceiling Fixture UPC: 841224019924 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 6 Product Name: Three Light Ceiling Fixture UPC: 841224019924 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2143GB Flush Mounts-Bowl Style - 730872 - Capital Lighting, Inc.
Columbus, OH, USA
2143GB Flush Mounts-Bowl Style
730872
2143GB Flush Mounts-Bowl Style 730872
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 6 Product Name: Three Light Ceiling Fixture UPC: 841224019924 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gilded Bronze
Weight: 6
Product Name: Three Light Ceiling Fixture
UPC: 841224019924
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730872
Product Name 2143GB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details