Capital Lighting, Inc. 2142GB Flush Mounts-Bowl Style 730870

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224019917 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224019917 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2142GB Flush Mounts-Bowl Style - 730870 - Capital Lighting, Inc.
Columbus, OH, USA
2142GB Flush Mounts-Bowl Style
730870
2142GB Flush Mounts-Bowl Style 730870
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224019917 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.75
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Bronze
Weight: 5
Product Name: Two Light Ceiling Fixture
UPC: 841224019917
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730870
Product Name 2142GB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details