Capital Lighting, Inc. 4305GB-260 Mid. Chandeliers-Glass Down 730844

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Extension: 17 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 841224019986 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Extension: 17 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 841224019986 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4305GB-260 Mid. Chandeliers-Glass Down - 730844 - Capital Lighting, Inc.
Columbus, OH, USA
4305GB-260 Mid. Chandeliers-Glass Down
730844
4305GB-260 Mid. Chandeliers-Glass Down 730844
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Extension: 17 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 841224019986 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Extension: 17
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gilded Bronze
Weight: 17
Product Name: Five Light Chandelier
UPC: 841224019986
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730844
Product Name 4305GB-260 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details