Capital Lighting, Inc. 4135MBZ-421-CR Mid. Chandeliers-Candle 730830

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Extension: 25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mediterranean Bronze Weight: 25 Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Extension: 25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mediterranean Bronze Weight: 25 Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4135MBZ-421-CR Mid. Chandeliers-Candle - 730830 - Capital Lighting, Inc.
Columbus, OH, USA
4135MBZ-421-CR Mid. Chandeliers-Candle
730830
4135MBZ-421-CR Mid. Chandeliers-Candle 730830
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Extension: 25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mediterranean Bronze Weight: 25 Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Extension: 25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mediterranean Bronze
Weight: 25
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730830
Product Name 4135MBZ-421-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details