Capital Lighting, Inc. 4132MBZ-421-CR Sconces-Double Candle 730819

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Sconce

Suppliers

Company
Product
Description
Supplier Links
4132MBZ-421-CR Sconces-Double Candle - 730819 - Capital Lighting, Inc.
Columbus, OH, USA
4132MBZ-421-CR Sconces-Double Candle
730819
4132MBZ-421-CR Sconces-Double Candle 730819
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 17.50
Extension: 8.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Weight: 5
Product Name: Two Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730819
Product Name 4132MBZ-421-CR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details