Capital Lighting, Inc. 74163 Lamps-Swing Arm-Floor 730799

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.50 Length 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463009056 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.50 Length 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463009056 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74163 Lamps-Swing Arm-Floor - 730799 - Capital Lighting, Inc.
Columbus, OH, USA
74163 Lamps-Swing Arm-Floor
730799
74163 Lamps-Swing Arm-Floor 730799
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.50 Length 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463009056 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 58.50
Length 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: French Bronze
Weight: 15
Product Name: One Light Floor Lamp
UPC: 038463009056
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730799
Product Name 74163 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details