Capital Lighting, Inc. 74158 Lamps-Floor Lamps 730796

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 59.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Westminster Brass Weight: 19 Product Name: Two Light Floor Lamp UPC: 038463009018 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 59.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Westminster Brass Weight: 19 Product Name: Two Light Floor Lamp UPC: 038463009018 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74158 Lamps-Floor Lamps - 730796 - Capital Lighting, Inc.
Columbus, OH, USA
74158 Lamps-Floor Lamps
730796
74158 Lamps-Floor Lamps 730796
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 59.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Westminster Brass Weight: 19 Product Name: Two Light Floor Lamp UPC: 038463009018 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 59.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Westminster Brass
Weight: 19
Product Name: Two Light Floor Lamp
UPC: 038463009018
Category: Lamps Floor Twin Pull
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730796
Product Name 74158 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details