Capital Lighting, Inc. 74159 Lamps-Floor Lamps 730793

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 59.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Eastminster Weight: 19 Product Name: Two Light Floor Lamp UPC: 038463009025 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 59.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Eastminster Weight: 19 Product Name: Two Light Floor Lamp UPC: 038463009025 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74159 Lamps-Floor Lamps - 730793 - Capital Lighting, Inc.
Columbus, OH, USA
74159 Lamps-Floor Lamps
730793
74159 Lamps-Floor Lamps 730793
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 59.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Eastminster Weight: 19 Product Name: Two Light Floor Lamp UPC: 038463009025 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 59.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Eastminster
Weight: 19
Product Name: Two Light Floor Lamp
UPC: 038463009025
Category: Lamps Floor Twin Pull
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730793
Product Name 74159 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details