Capital Lighting, Inc. 11809ICBK Large Chandeliers-Glass Shade 730692

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 49.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Black Weight: 60.89 Product Name: Five Light Chandelier UPC: 783209020788 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 49.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Black Weight: 60.89 Product Name: Five Light Chandelier UPC: 783209020788 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11809ICBK Large Chandeliers-Glass Shade - 730692 - Capital Lighting, Inc.
Columbus, OH, USA
11809ICBK Large Chandeliers-Glass Shade
730692
11809ICBK Large Chandeliers-Glass Shade 730692
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 49.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Black Weight: 60.89 Product Name: Five Light Chandelier UPC: 783209020788 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 49.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Black
Weight: 60.89
Product Name: Five Light Chandelier
UPC: 783209020788
Category: Multi-Tier Chandelier
Glass: Ice
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730692
Product Name 11809ICBK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details