Capital Lighting, Inc. 65105-72 Pendants-Glass Down 730687

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Iron Product Name: Single-Light Montclaire Pendant UPC: 785652651052 Category: Pendant Lighting Glass: Amber Scavo Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Iron Product Name: Single-Light Montclaire Pendant UPC: 785652651052 Category: Pendant Lighting Glass: Amber Scavo Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65105-72 Pendants-Glass Down - 730687 - Capital Lighting, Inc.
Columbus, OH, USA
65105-72 Pendants-Glass Down
730687
65105-72 Pendants-Glass Down 730687
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Iron Product Name: Single-Light Montclaire Pendant UPC: 785652651052 Category: Pendant Lighting Glass: Amber Scavo Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Iron
Product Name: Single-Light Montclaire Pendant
UPC: 785652651052
Category: Pendant Lighting
Glass: Amber Scavo
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730687
Product Name 65105-72 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details