Capital Lighting, Inc. 11812ICBK Pendants-Glass Down 730675

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.47 Product Name: One Light Pendant UPC: 783209020795 Category: Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.47 Product Name: One Light Pendant UPC: 783209020795 Category: Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11812ICBK Pendants-Glass Down - 730675 - Capital Lighting, Inc.
Columbus, OH, USA
11812ICBK Pendants-Glass Down
730675
11812ICBK Pendants-Glass Down 730675
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.47 Product Name: One Light Pendant UPC: 783209020795 Category: Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.47
Product Name: One Light Pendant
UPC: 783209020795
Category: Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730675
Product Name 11812ICBK Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details