Capital Lighting, Inc. 31107-72 Mid. Chandeliers-Candle 730655

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six-Light Montclaire Chandelier UPC: 785652311079 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six-Light Montclaire Chandelier UPC: 785652311079 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31107-72 Mid. Chandeliers-Candle - 730655 - Capital Lighting, Inc.
Columbus, OH, USA
31107-72 Mid. Chandeliers-Candle
730655
31107-72 Mid. Chandeliers-Candle 730655
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six-Light Montclaire Chandelier UPC: 785652311079 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.75
Length 27.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Olde Iron
Product Name: Six-Light Montclaire Chandelier
UPC: 785652311079
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730655
Product Name 31107-72 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details