Capital Lighting, Inc. 44106-72 Bathroom Fixtures-Three Lights 730653

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Product Name: Three-Light Montclaire Bath Light UPC: 785652411069 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Product Name: Three-Light Montclaire Bath Light UPC: 785652411069 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44106-72 Bathroom Fixtures-Three Lights - 730653 - Capital Lighting, Inc.
Columbus, OH, USA
44106-72 Bathroom Fixtures-Three Lights
730653
44106-72 Bathroom Fixtures-Three Lights 730653
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Product Name: Three-Light Montclaire Bath Light UPC: 785652411069 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Iron
Product Name: Three-Light Montclaire Bath Light
UPC: 785652411069
Category: Wall - Bath Lighting
Glass: Amber Scavo
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730653
Product Name 44106-72 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details