Capital Lighting, Inc. 44107-72 Bathroom Fixtures-Four Lights 730651

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Iron Product Name: Four-Light Montclaire Bath Light UPC: 785652441028 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Iron Product Name: Four-Light Montclaire Bath Light UPC: 785652441028 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44107-72 Bathroom Fixtures-Four Lights - 730651 - Capital Lighting, Inc.
Columbus, OH, USA
44107-72 Bathroom Fixtures-Four Lights
730651
44107-72 Bathroom Fixtures-Four Lights 730651
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Iron Product Name: Four-Light Montclaire Bath Light UPC: 785652441028 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Length 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Iron
Product Name: Four-Light Montclaire Bath Light
UPC: 785652441028
Category: Wall - Bath Lighting
Glass: Amber Scavo
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730651
Product Name 44107-72 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details