Capital Lighting, Inc. 11042WSOI Mini Chandeliers-Glass Shade 730646

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.29 Product Name: Three Light Chandelier UPC: 783209020252 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.29 Product Name: Three Light Chandelier UPC: 783209020252 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11042WSOI Mini Chandeliers-Glass Shade - 730646 - Capital Lighting, Inc.
Columbus, OH, USA
11042WSOI Mini Chandeliers-Glass Shade
730646
11042WSOI Mini Chandeliers-Glass Shade 730646
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.29 Product Name: Three Light Chandelier UPC: 783209020252 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.29
Product Name: Three Light Chandelier
UPC: 783209020252
Category: Mini Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730646
Product Name 11042WSOI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details