Capital Lighting, Inc. 11041WSOI Mid. Chandeliers-Glass Up 730644

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19 Product Name: Seven Light Chandelier UPC: 783209020238 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19 Product Name: Seven Light Chandelier UPC: 783209020238 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11041WSOI Mid. Chandeliers-Glass Up - 730644 - Capital Lighting, Inc.
Columbus, OH, USA
11041WSOI Mid. Chandeliers-Glass Up
730644
11041WSOI Mid. Chandeliers-Glass Up 730644
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19 Product Name: Seven Light Chandelier UPC: 783209020238 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 19
Product Name: Seven Light Chandelier
UPC: 783209020238
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730644
Product Name 11041WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details