Capital Lighting, Inc. 3093FCCH Exterior -Wall Mount 730613

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Weight: 2.42 Product Name: One Light Outdoor Wall Lantern UPC: 783209309302 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Weight: 2.42 Product Name: One Light Outdoor Wall Lantern UPC: 783209309302 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3093FCCH Exterior -Wall Mount - 730613 - Capital Lighting, Inc.
Columbus, OH, USA
3093FCCH Exterior -Wall Mount
730613
3093FCCH Exterior -Wall Mount 730613
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Weight: 2.42 Product Name: One Light Outdoor Wall Lantern UPC: 783209309302 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chocolate
Weight: 2.42
Product Name: One Light Outdoor Wall Lantern
UPC: 783209309302
Category: Outdoor Wall Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730613
Product Name 3093FCCH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details